Capital Lighting, Inc. 1144OL-DS Exterior -Wall Mount 405148

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1144OL-DS Exterior -Wall Mount - 405148 - Capital Lighting, Inc.
Columbus, OH, USA
1144OL-DS Exterior -Wall Mount
405148
1144OL-DS Exterior -Wall Mount 405148
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405148
Product Name 1144OL-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details