Capital Lighting, Inc. 1141OL Exterior -Post/Pier Head 405144

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1141OL Exterior -Post/Pier Head - 405144 - Capital Lighting, Inc.
Columbus, OH, USA
1141OL Exterior -Post/Pier Head
405144
1141OL Exterior -Post/Pier Head 405144
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405144
Product Name 1141OL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details