Capital Lighting, Inc. 1142OL-ES Exterior -Hanging 405140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1142OL-ES Exterior -Hanging - 405140 - Capital Lighting, Inc.
Columbus, OH, USA
1142OL-ES Exterior -Hanging
405140
1142OL-ES Exterior -Hanging 405140
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 18.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 5.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405140
Product Name 1142OL-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details