Capital Lighting, Inc. 1371BK Exterior -Post/Pier Head 405139

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1371BK Exterior -Post/Pier Head - 405139 - Capital Lighting, Inc.
Columbus, OH, USA
1371BK Exterior -Post/Pier Head
405139
1371BK Exterior -Post/Pier Head 405139
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405139
Product Name 1371BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details