Capital Lighting, Inc. 1371OB-ES Exterior -Post/Pier Head 405136

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1371OB-ES Exterior -Post/Pier Head - 405136 - Capital Lighting, Inc.
Columbus, OH, USA
1371OB-ES Exterior -Post/Pier Head
405136
1371OB-ES Exterior -Post/Pier Head 405136
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405136
Product Name 1371OB-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details