Capital Lighting, Inc. 3200BR Semi-Flush Mts.-Drum Shade 405129

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3200BR Semi-Flush Mts.-Drum Shade - 405129 - Capital Lighting, Inc.
Columbus, OH, USA
3200BR Semi-Flush Mts.-Drum Shade
405129
3200BR Semi-Flush Mts.-Drum Shade 405129
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 9.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405129
Product Name 3200BR Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details