Capital Lighting, Inc. 4085CM Mid. Chandeliers-Glass Up 405128

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 21.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 21.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4085CM Mid. Chandeliers-Glass Up - 405128 - Capital Lighting, Inc.
Columbus, OH, USA
4085CM Mid. Chandeliers-Glass Up
405128
4085CM Mid. Chandeliers-Glass Up 405128
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 21.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 21.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405128
Product Name 4085CM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details