Capital Lighting, Inc. 3203BR Pendants-Drum Shade 405126

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3203BR Pendants-Drum Shade - 405126 - Capital Lighting, Inc.
Columbus, OH, USA
3203BR Pendants-Drum Shade
405126
3203BR Pendants-Drum Shade 405126
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405126
Product Name 3203BR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details