Capital Lighting, Inc. 3205BR Pendants-Drum Shade 405121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3205BR Pendants-Drum Shade - 405121 - Capital Lighting, Inc.
Columbus, OH, USA
3205BR Pendants-Drum Shade
405121
3205BR Pendants-Drum Shade 405121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405121
Product Name 3205BR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details