Capital Lighting, Inc. 1374OB-ES Exterior -Wall Mount 405117

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1374OB-ES Exterior -Wall Mount - 405117 - Capital Lighting, Inc.
Columbus, OH, USA
1374OB-ES Exterior -Wall Mount
405117
1374OB-ES Exterior -Wall Mount 405117
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405117
Product Name 1374OB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details