Capital Lighting, Inc. 1376BK Exterior -Wall Mount 405114

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1376BK Exterior -Wall Mount - 405114 - Capital Lighting, Inc.
Columbus, OH, USA
1376BK Exterior -Wall Mount
405114
1376BK Exterior -Wall Mount 405114
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405114
Product Name 1376BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details