Capital Lighting, Inc. 1420AI-ES Exterior -Wall Mount 405112

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1420AI-ES Exterior -Wall Mount - 405112 - Capital Lighting, Inc.
Columbus, OH, USA
1420AI-ES Exterior -Wall Mount
405112
1420AI-ES Exterior -Wall Mount 405112
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 11.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405112
Product Name 1420AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details