Capital Lighting, Inc. 1422AI-ES Exterior -Hanging 405107

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1422AI-ES Exterior -Hanging - 405107 - Capital Lighting, Inc.
Columbus, OH, USA
1422AI-ES Exterior -Hanging
405107
1422AI-ES Exterior -Hanging 405107
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 24.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405107
Product Name 1422AI-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details