Capital Lighting, Inc. 1425AI-ES Exterior -Wall Mount 405101

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
1425AI-ES Exterior -Wall Mount - 405101 - Capital Lighting, Inc.
Columbus, OH, USA
1425AI-ES Exterior -Wall Mount
405101
1425AI-ES Exterior -Wall Mount 405101
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.75 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 26.75
Extension: 16.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405101
Product Name 1425AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details