Capital Lighting, Inc. 2576AR Exterior -Post/Pier Head 405100

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
2576AR Exterior -Post/Pier Head - 405100 - Capital Lighting, Inc.
Columbus, OH, USA
2576AR Exterior -Post/Pier Head
405100
2576AR Exterior -Post/Pier Head 405100
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anchor Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405100
Product Name 2576AR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details