Capital Lighting, Inc. 4408GR Large Chandeliers-Candle 405098

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Golden Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Golden Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4408GR Large Chandeliers-Candle - 405098 - Capital Lighting, Inc.
Columbus, OH, USA
4408GR Large Chandeliers-Candle
405098
4408GR Large Chandeliers-Candle 405098
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Golden Bronze Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 53.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Golden Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405098
Product Name 4408GR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details