Capital Lighting, Inc. 4379PL Large Chandeliers-Glass Shade 405096

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Polished Antique Nickel Product Name: 18 Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Polished Antique Nickel Product Name: 18 Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4379PL Large Chandeliers-Glass Shade - 405096 - Capital Lighting, Inc.
Columbus, OH, USA
4379PL Large Chandeliers-Glass Shade
405096
4379PL Large Chandeliers-Glass Shade 405096
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Polished Antique Nickel Product Name: 18 Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 41.50
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Polished Antique Nickel
Product Name: 18 Light Chandelier
Category: Chandelier
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405096
Product Name 4379PL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details