Capital Lighting, Inc. 4378PL Mid. Chandeliers-Glass Up 405094

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4378PL Mid. Chandeliers-Glass Up - 405094 - Capital Lighting, Inc.
Columbus, OH, USA
4378PL Mid. Chandeliers-Glass Up
405094
4378PL Mid. Chandeliers-Glass Up 405094
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405094
Product Name 4378PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details