Capital Lighting, Inc. 4400GR Sconces-Single Candle 405093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4400GR Sconces-Single Candle - 405093 - Capital Lighting, Inc.
Columbus, OH, USA
4400GR Sconces-Single Candle
405093
4400GR Sconces-Single Candle 405093
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405093
Product Name 4400GR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details