Capital Lighting, Inc. 4403GR Mini Chandeliers-Candle 405091

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4403GR Mini Chandeliers-Candle - 405091 - Capital Lighting, Inc.
Columbus, OH, USA
4403GR Mini Chandeliers-Candle
405091
4403GR Mini Chandeliers-Candle 405091
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405091
Product Name 4403GR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details