Capital Lighting, Inc. F2404/3CB Pendants-Drum Shade 405089

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 17.6 Product Name: Three Light Shade Pendant UPC: 014817358049 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 17.6 Product Name: Three Light Shade Pendant UPC: 014817358049 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2404/3CB Pendants-Drum Shade - 405089 - Capital Lighting, Inc.
Columbus, OH, USA
F2404/3CB Pendants-Drum Shade
405089
F2404/3CB Pendants-Drum Shade 405089
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 17.6 Product Name: Three Light Shade Pendant UPC: 014817358049 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 17.6
Product Name: Three Light Shade Pendant
UPC: 014817358049
Category: Chandeliers
Glass: Pearl
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405089
Product Name F2404/3CB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details