Capital Lighting, Inc. F2405/5CB Mid. Chandeliers-Drum Shades 405087

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 14.66 Product Name: Five Light Single Tier Chandelier UPC: 014817358056 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 14.66 Product Name: Five Light Single Tier Chandelier UPC: 014817358056 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2405/5CB Mid. Chandeliers-Drum Shades - 405087 - Capital Lighting, Inc.
Columbus, OH, USA
F2405/5CB Mid. Chandeliers-Drum Shades
405087
F2405/5CB Mid. Chandeliers-Drum Shades 405087
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Corinthian Bronze Weight: 14.66 Product Name: Five Light Single Tier Chandelier UPC: 014817358056 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Corinthian Bronze
Weight: 14.66
Product Name: Five Light Single Tier Chandelier
UPC: 014817358056
Category: Chandeliers
Glass: Pearl
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405087
Product Name F2405/5CB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details