Capital Lighting, Inc. 4790BN Sconces-Drum Shades 405076

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
4790BN Sconces-Drum Shades - 405076 - Capital Lighting, Inc.
Columbus, OH, USA
4790BN Sconces-Drum Shades
405076
4790BN Sconces-Drum Shades 405076
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.75
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405076
Product Name 4790BN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details