Capital Lighting, Inc. 4729MC Large Chandeliers-Glass Shade 405074

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Metro Copper Product Name: 15 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Metro Copper Product Name: 15 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4729MC Large Chandeliers-Glass Shade - 405074 - Capital Lighting, Inc.
Columbus, OH, USA
4729MC Large Chandeliers-Glass Shade
405074
4729MC Large Chandeliers-Glass Shade 405074
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Metro Copper Product Name: 15 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Metro Copper
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405074
Product Name 4729MC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details