PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 4.75
Extension: 4.25
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Brushed Nickel
Product Name: Six Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 405062 |
| Product Name | 5066BN Bathroom Fixtures-Five+Lights |
| Application | Residential |