Capital Lighting, Inc. 5064BR Bathroom Fixtures-Four Lights 405060

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5064BR Bathroom Fixtures-Four Lights - 405060 - Capital Lighting, Inc.
Columbus, OH, USA
5064BR Bathroom Fixtures-Four Lights
405060
5064BR Bathroom Fixtures-Four Lights 405060
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 4.75 Extension: 4.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 4.75
Extension: 4.25
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Brushed Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405060
Product Name 5064BR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details