Capital Lighting, Inc. F2403/3CB Mid. Chandeliers-Drum Shades 405058

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358025 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358025 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2403/3CB Mid. Chandeliers-Drum Shades - 405058 - Capital Lighting, Inc.
Columbus, OH, USA
F2403/3CB Mid. Chandeliers-Drum Shades
405058
F2403/3CB Mid. Chandeliers-Drum Shades 405058
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358025 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 19.14
Product Name: Three Light Single Tier Chandelier
UPC: 014817358025
Category: Chandeliers
Glass: Pearl
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405058
Product Name F2403/3CB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details