Capital Lighting, Inc. F2402/3CB Island/Pool Table-Drum Shades 405055

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 12.01 Product Name: Three Light Island Chandelier UPC: 014817358018 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 12.01 Product Name: Three Light Island Chandelier UPC: 014817358018 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2402/3CB Island/Pool Table-Drum Shades - 405055 - Capital Lighting, Inc.
Columbus, OH, USA
F2402/3CB Island/Pool Table-Drum Shades
405055
F2402/3CB Island/Pool Table-Drum Shades 405055
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 12.01 Product Name: Three Light Island Chandelier UPC: 014817358018 Category: Chandeliers Glass: Pearl Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Length 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 12.01
Product Name: Three Light Island Chandelier
UPC: 014817358018
Category: Chandeliers
Glass: Pearl
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405055
Product Name F2402/3CB Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details