Capital Lighting, Inc. F2400/6ORB Island/Pool Table-4 Light + 405052

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 25.08 Product Name: Six Light Shade Pendant UPC: 014817357677 Category: Chandeliers Glass: Cream Linen Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 25.08 Product Name: Six Light Shade Pendant UPC: 014817357677 Category: Chandeliers Glass: Cream Linen Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2400/6ORB Island/Pool Table-4 Light + - 405052 - Capital Lighting, Inc.
Columbus, OH, USA
F2400/6ORB Island/Pool Table-4 Light +
405052
F2400/6ORB Island/Pool Table-4 Light + 405052
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 25.08 Product Name: Six Light Shade Pendant UPC: 014817357677 Category: Chandeliers Glass: Cream Linen Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 25.08
Product Name: Six Light Shade Pendant
UPC: 014817357677
Category: Chandeliers
Glass: Cream Linen
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405052
Product Name F2400/6ORB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details