Capital Lighting, Inc. 4799BN Large Chandeliers-Candle 405046

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4799BN Large Chandeliers-Candle - 405046 - Capital Lighting, Inc.
Columbus, OH, USA
4799BN Large Chandeliers-Candle
405046
4799BN Large Chandeliers-Candle 405046
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 44.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: 15 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 44.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Brushed Nickel
Product Name: 15 Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6``.34 dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405046
Product Name 4799BN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details