Capital Lighting, Inc. 4900BN Sconces-Drum Shades 405042

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4900BN Sconces-Drum Shades - 405042 - Capital Lighting, Inc.
Columbus, OH, USA
4900BN Sconces-Drum Shades
405042
4900BN Sconces-Drum Shades 405042
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405042
Product Name 4900BN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details