Capital Lighting, Inc. 5083CM Bathroom Fixtures-Three Lights 405038

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5083CM Bathroom Fixtures-Three Lights - 405038 - Capital Lighting, Inc.
Columbus, OH, USA
5083CM Bathroom Fixtures-Three Lights
405038
5083CM Bathroom Fixtures-Three Lights 405038
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 5.25
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Inside Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405038
Product Name 5083CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details