Capital Lighting, Inc. 5072CM Bathroom Fixtures-Two Lights 405034

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5072CM Bathroom Fixtures-Two Lights - 405034 - Capital Lighting, Inc.
Columbus, OH, USA
5072CM Bathroom Fixtures-Two Lights
405034
5072CM Bathroom Fixtures-Two Lights 405034
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405034
Product Name 5072CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details