Capital Lighting, Inc. 5556BN Bathroom Fixtures-Five+Lights 405029

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5556BN Bathroom Fixtures-Five+Lights - 405029 - Capital Lighting, Inc.
Columbus, OH, USA
5556BN Bathroom Fixtures-Five+Lights
405029
5556BN Bathroom Fixtures-Five+Lights 405029
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Product Name: Six Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405029
Product Name 5556BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details