Capital Lighting, Inc. 5703CM Bathroom Fixtures-Three Lights 405026

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5703CM Bathroom Fixtures-Three Lights - 405026 - Capital Lighting, Inc.
Columbus, OH, USA
5703CM Bathroom Fixtures-Three Lights
405026
5703CM Bathroom Fixtures-Three Lights 405026
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.75
Extension: 8
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405026
Product Name 5703CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details