Capital Lighting, Inc. 5874PL Bathroom Fixtures-Four Lights 405025

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5874PL Bathroom Fixtures-Four Lights - 405025 - Capital Lighting, Inc.
Columbus, OH, USA
5874PL Bathroom Fixtures-Four Lights
405025
5874PL Bathroom Fixtures-Four Lights 405025
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405025
Product Name 5874PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details