Capital Lighting, Inc. 5873PL Bathroom Fixtures-Three Lights 405022

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5873PL Bathroom Fixtures-Three Lights - 405022 - Capital Lighting, Inc.
Columbus, OH, USA
5873PL Bathroom Fixtures-Three Lights
405022
5873PL Bathroom Fixtures-Three Lights 405022
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405022
Product Name 5873PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details