Capital Lighting, Inc. 5870PL Sconces-Single Glass 405021

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5870PL Sconces-Single Glass - 405021 - Capital Lighting, Inc.
Columbus, OH, USA
5870PL Sconces-Single Glass
405021
5870PL Sconces-Single Glass 405021
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Antique Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405021
Product Name 5870PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details