Capital Lighting, Inc. 5084CM Bathroom Fixtures-Four Lights 405019

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5084CM Bathroom Fixtures-Four Lights - 405019 - Capital Lighting, Inc.
Columbus, OH, USA
5084CM Bathroom Fixtures-Four Lights
405019
5084CM Bathroom Fixtures-Four Lights 405019
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 5.25
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Inside Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405019
Product Name 5084CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details