Capital Lighting, Inc. 5130CM Sconces-Single Glass 405017

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
5130CM Sconces-Single Glass - 405017 - Capital Lighting, Inc.
Columbus, OH, USA
5130CM Sconces-Single Glass
405017
5130CM Sconces-Single Glass 405017
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405017
Product Name 5130CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details