Capital Lighting, Inc. 55000BZ Landscape Ltg.-Accent 405003

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Bronze Weight: 5.35 Product Name: One Light Landscape Fixture UPC: 00640665550009 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Bronze Weight: 5.35 Product Name: One Light Landscape Fixture UPC: 00640665550009 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
55000BZ Landscape Ltg.-Accent - 405003 - Capital Lighting, Inc.
Columbus, OH, USA
55000BZ Landscape Ltg.-Accent
405003
55000BZ Landscape Ltg.-Accent 405003
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Bronze Weight: 5.35 Product Name: One Light Landscape Fixture UPC: 00640665550009 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 175
Finish: Bronze
Weight: 5.35
Product Name: One Light Landscape Fixture
UPC: 00640665550009
Category: Landscape
Glass: Convex Clear Tempered
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405003
Product Name 55000BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details