Capital Lighting, Inc. 81216 Pendants-Bowl Style 404992

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Purple Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Purple Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81216 Pendants-Bowl Style - 404992 - Capital Lighting, Inc.
Columbus, OH, USA
81216 Pendants-Bowl Style
404992
81216 Pendants-Bowl Style 404992
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Purple Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Purple
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404992
Product Name 81216 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details