Capital Lighting, Inc. 81171 Pendants-Bowl Style 404990

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81171 Pendants-Bowl Style - 404990 - Capital Lighting, Inc.
Columbus, OH, USA
81171 Pendants-Bowl Style
404990
81171 Pendants-Bowl Style 404990
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404990
Product Name 81171 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details