Capital Lighting, Inc. 82507 Island/Pool Table-4 Light + 404988

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82507 Island/Pool Table-4 Light + - 404988 - Capital Lighting, Inc.
Columbus, OH, USA
82507 Island/Pool Table-4 Light +
404988
82507 Island/Pool Table-4 Light + 404988
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Ca
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404988
Product Name 82507 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details