Capital Lighting, Inc. 82377 Sconces-Single Glass 404981

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Glass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Glass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82377 Sconces-Single Glass - 404981 - Capital Lighting, Inc.
Columbus, OH, USA
82377 Sconces-Single Glass
404981
82377 Sconces-Single Glass 404981
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Glass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ca Glass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404981
Product Name 82377 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details