Capital Lighting, Inc. 82415 Sconces-Single Glass 404980

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Gu24/Cfl Qty: 1 Wattage: 13 Finish: Tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Gu24/Cfl Qty: 1 Wattage: 13 Finish: Tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82415 Sconces-Single Glass - 404980 - Capital Lighting, Inc.
Columbus, OH, USA
82415 Sconces-Single Glass
404980
82415 Sconces-Single Glass 404980
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: Gu24/Cfl Qty: 1 Wattage: 13 Finish: Tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Bulb
Type: Gu24/Cfl
Qty: 1
Wattage: 13
Finish: Tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404980
Product Name 82415 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details