Capital Lighting, Inc. 81333 Pendants-Bowl Style 404975

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81333 Pendants-Bowl Style - 404975 - Capital Lighting, Inc.
Columbus, OH, USA
81333 Pendants-Bowl Style
404975
81333 Pendants-Bowl Style 404975
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404975
Product Name 81333 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details