Capital Lighting, Inc. 81332 Large Chandeliers-Glass Shade 404972

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81332 Large Chandeliers-Glass Shade - 404972 - Capital Lighting, Inc.
Columbus, OH, USA
81332 Large Chandeliers-Glass Shade
404972
81332 Large Chandeliers-Glass Shade 404972
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 100.00
Bulb
Type: Medium
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404972
Product Name 81332 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details