Capital Lighting, Inc. 81321 Semi-Flush Mts.-Bowl Style 404970

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 56.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 56.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81321 Semi-Flush Mts.-Bowl Style - 404970 - Capital Lighting, Inc.
Columbus, OH, USA
81321 Semi-Flush Mts.-Bowl Style
404970
81321 Semi-Flush Mts.-Bowl Style 404970
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 56.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 56.50
Bulb
Type: Medium
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404970
Product Name 81321 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details