Capital Lighting, Inc. 81458 Lamps-Table Lamps 404969

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oaiaag Zag Ha Xag Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oaiaag Zag Ha Xag Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81458 Lamps-Table Lamps - 404969 - Capital Lighting, Inc.
Columbus, OH, USA
81458 Lamps-Table Lamps
404969
81458 Lamps-Table Lamps 404969
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oaiaag Zag Ha Xag Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oaiaag Zag Ha Xag
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404969
Product Name 81458 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details